API Delevan, Inc. Fixed Inductors 2510R-96G

Description
1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD
Request a Quote Datasheet
Description
1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-96G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-96G-ND
Fixed Inductors 2510R-96G-ND
1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD

1mH Unshielded Inductor 20mA 108Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-96G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details