API Delevan, Inc. Fixed Inductors 2510R-92J

Description
680µH Unshielded Inductor 23mA 83Ohm Max 2-SMD
Request a Quote Datasheet
Description
680µH Unshielded Inductor 23mA 83Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-92J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-92J-ND
Fixed Inductors 2510R-92J-ND
680µH Unshielded Inductor 23mA 83Ohm Max 2-SMD

680µH Unshielded Inductor 23mA 83Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-92J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details