API Delevan, Inc. Fixed Inductors 2510R-86G

Description
390µH Unshielded Inductor 30mA 53Ohm Max 2-SMD
Request a Quote Datasheet
Description
390µH Unshielded Inductor 30mA 53Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-86G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-86G-ND
Fixed Inductors 2510R-86G-ND
390µH Unshielded Inductor 30mA 53Ohm Max 2-SMD

390µH Unshielded Inductor 30mA 53Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-86G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details