API Delevan, Inc. Fixed Inductors 2510R-68K

Description
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-68K-ND
Fixed Inductors 2510R-68K-ND
68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD

68µH Unshielded Inductor 58mA 13.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-68K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details