API Delevan, Inc. Fixed Inductors 2510R-36J

Description
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-36J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-36J-ND
Fixed Inductors 2510R-36J-ND
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD

3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-36J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126013 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details