API Delevan, Inc. Fixed Inductors 2510R-36G

Description
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-36G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-36G-ND
Fixed Inductors 2510R-36G-ND
3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD

3.3µH Unshielded Inductor 187mA 1.35Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-36G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details