API Delevan, Inc. Fixed Inductors 2510R-34F

Description
2.7µH Unshielded Inductor 229mA 900mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 229mA 900mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-34F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-34F-ND
Fixed Inductors 2510R-34F-ND
2.7µH Unshielded Inductor 229mA 900mOhm Max 2-SMD

2.7µH Unshielded Inductor 229mA 900mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-34F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details