API Delevan, Inc. Fixed Inductors 2510R-22F

Description
820nH Unshielded Inductor 444mA 240mOhm Max 2-SMD
Request a Quote Datasheet
Description
820nH Unshielded Inductor 444mA 240mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-22F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-22F-ND
Fixed Inductors 2510R-22F-ND
820nH Unshielded Inductor 444mA 240mOhm Max 2-SMD

820nH Unshielded Inductor 444mA 240mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-22F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers