API Delevan, Inc. Fixed Inductors 2510R-10F

Description
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD
Request a Quote Datasheet
Description
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2510R-10F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2510R-10F-ND
Fixed Inductors 2510R-10F-ND
270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD

270nH Unshielded Inductor 510mA 400mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2510R-10F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers