API Delevan, Inc. Fixed Inductors 2500R-76J

Description
FIXED IND 10MH 48MA 72 OHM TH
Request a Quote Datasheet
Description
FIXED IND 10MH 48MA 72 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2500R-76JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-76JCT-ND
Fixed Inductors 197-2500R-76JCT-ND
FIXED IND 10MH 48MA 72 OHM TH

FIXED IND 10MH 48MA 72 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-2500R-76JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2500R-76JTR-ND
Fixed Inductors 197-2500R-76JTR-ND
10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

10mH Unshielded Molded Inductor 48mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2500R-76JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers