API Delevan, Inc. Fixed Inductors 2500R-44J

Description
2.2mH Unshielded Molded Inductor 68mA 30Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Molded Inductor 68mA 30Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2500R-44J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2500R-44J-ND
Fixed Inductors 2500R-44J-ND
2.2mH Unshielded Molded Inductor 68mA 30Ohm Max Axial

2.2mH Unshielded Molded Inductor 68mA 30Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2500R-44J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers