API Delevan, Inc. Fixed Inductors 2500-12J

Description
470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1112-1-ND
Fixed Inductors 1134-1112-1-ND
470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial

470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1112-2-ND
Fixed Inductors 1134-1112-2-ND
470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial

470µH Unshielded Molded Inductor 108mA 11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1112-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers