API Delevan, Inc. Fixed Inductors 2474R-51L

Description
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-51L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-51L-ND
Fixed Inductors 2474R-51L-ND
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial

15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-51L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers