API Delevan, Inc. Fixed Inductors 2474R-35L

Description
680µH Unshielded Molded Inductor 490mA 1.5Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Molded Inductor 490mA 1.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7736-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7736-ND
Fixed Inductors DN7736-ND
680µH Unshielded Molded Inductor 490mA 1.5Ohm Max Axial

680µH Unshielded Molded Inductor 490mA 1.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7736-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details