API Delevan, Inc. Fixed Inductors 2474R-33L

Description
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7734-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7734-ND
Fixed Inductors DN7734-ND
470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial

470µH Unshielded Molded Inductor 590mA 1.03Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2474R-33LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-33LTR-ND
Fixed Inductors 197-2474R-33LTR-ND
FIXED IND 470UH 590MA 1.03 OHM

FIXED IND 470UH 590MA 1.03 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7734-ND 197-2474R-33LTR-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details