API Delevan, Inc. Fixed Inductors 2474R-30L

Description
270µH Unshielded Molded Inductor 800mA 557mOhm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Molded Inductor 800mA 557mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474R-30L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474R-30L-ND
Fixed Inductors 2474R-30L-ND
270µH Unshielded Molded Inductor 800mA 557mOhm Max Axial

270µH Unshielded Molded Inductor 800mA 557mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474R-30L-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details