API Delevan, Inc. Fixed Inductors 2474R-29L

Description
220µH Unshielded Molded Inductor 840mA 505mOhm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Molded Inductor 840mA 505mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7732-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7732-ND
Fixed Inductors DN7732-ND
220µH Unshielded Molded Inductor 840mA 505mOhm Max Axial

220µH Unshielded Molded Inductor 840mA 505mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7732-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers