API Delevan, Inc. Fixed Inductors 2474R-14L

Description
12µH Unshielded Molded Inductor 3.09A 37mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 3.09A 37mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2474R-14LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-14LTR-ND
Fixed Inductors 197-2474R-14LTR-ND
12µH Unshielded Molded Inductor 3.09A 37mOhm Max Axial

12µH Unshielded Molded Inductor 3.09A 37mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2474R-14LCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-14LCT-ND
Fixed Inductors 197-2474R-14LCT-ND
FIXED IND 12UH 3.09A 37 MOHM TH

FIXED IND 12UH 3.09A 37 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2474R-14LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details