API Delevan, Inc. Fixed Inductors 2474R-11L

Description
6.8µH Unshielded Molded Inductor 3.69A 26mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 3.69A 26mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-2474R-11LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-11LTR-ND
Fixed Inductors 197-2474R-11LTR-ND
6.8µH Unshielded Molded Inductor 3.69A 26mOhm Max Axial

6.8µH Unshielded Molded Inductor 3.69A 26mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-2474R-11LCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-2474R-11LCT-ND
Fixed Inductors 197-2474R-11LCT-ND
FIXED IND 6.8UH 3.69A 26 MOHM TH

FIXED IND 6.8UH 3.69A 26 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-2474R-11LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details