API Delevan, Inc. Fixed Inductors 2474-51L

Description
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial
Request a Quote Datasheet
Description
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7451-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7451-ND
Fixed Inductors DN7451-ND
15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial

15mH Unshielded Molded Inductor 100mA 36Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7451-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details