API Delevan, Inc. Fixed Inductors 2474-50L

Description
12mH Unshielded Molded Inductor 120mA 26Ohm Max Axial
Request a Quote Datasheet
Description
12mH Unshielded Molded Inductor 120mA 26Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7450-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7450-ND
Fixed Inductors DN7450-ND
12mH Unshielded Molded Inductor 120mA 26Ohm Max Axial

12mH Unshielded Molded Inductor 120mA 26Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7450-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details