API Delevan, Inc. Fixed Inductors 2474-46L

Description
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial
Request a Quote Datasheet
Description
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7446-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7446-ND
Fixed Inductors DN7446-ND
5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial

5.6mH Unshielded Molded Inductor 180mA 11.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7446-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details