API Delevan, Inc. Fixed Inductors 2474-41K

Description
2.2mH Unshielded Molded Inductor 280mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Molded Inductor 280mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2474-41K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2474-41K-ND
Fixed Inductors 2474-41K-ND
2.2mH Unshielded Molded Inductor 280mA 4.4Ohm Max Axial

2.2mH Unshielded Molded Inductor 280mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2474-41K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details