API Delevan, Inc. Fixed Inductors 2474-02L

Description
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7402-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7402-ND
Fixed Inductors DN7402-ND
1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial

1.2µH Unshielded Molded Inductor 5.95A 10mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7402-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details