API Delevan, Inc. Fixed Inductors 1945-39J

Description
1mH Unshielded Molded Inductor 104mA 16.5Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 104mA 16.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1945-39JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-39JTR-ND
Fixed Inductors 197-1945-39JTR-ND
1mH Unshielded Molded Inductor 104mA 16.5Ohm Max Axial

1mH Unshielded Molded Inductor 104mA 16.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1945-39JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1945-39JCT-ND
Fixed Inductors 197-1945-39JCT-ND
FIXED IND 1MH 104MA 16.5 OHM TH

FIXED IND 1MH 104MA 16.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1945-39JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers