API Delevan, Inc. Fixed Inductors 1812-123K

Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12123TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12123TR-ND
Fixed Inductors DN12123TR-ND
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN12123TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details