API Delevan, Inc. Fixed Inductors 1812-123J

Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12123JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12123JTR-ND
Fixed Inductors DN12123JTR-ND
12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

12µH Unshielded Inductor 317mA 2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380582-1812-123J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380582-1812-123J
Inductors, Coils, Chokes - Fixed Inductors 1380582-1812-123J
Win Source Part Number: 1380582-1812-123J Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1812 Package: Tape & Reel (TR) Shielding: Unshielded Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Inductance: 12 µH Height - Seated (Max): 0.134" (3.40mm) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 18MHz Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 317 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. RoHS Status: RoHS non-compliant Standard Package: 500 pcs

Win Source Part Number: 1380582-1812-123J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1812
Package: Tape & Reel (TR)
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 12 µH
Height - Seated (Max): 0.134" (3.40mm)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 18MHz
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 2Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 317 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
RoHS Status: RoHS non-compliant
Standard Package: 500 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12123JTR-ND 1380582-1812-123J
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details