API Delevan, Inc. Fixed Inductors 1812-122F

Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-122F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-122F-ND
Fixed Inductors 1812-122F-ND
1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD

1.2µH Unshielded Inductor 604mA 550mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-122F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details