API Delevan, Inc. Fixed Inductors 1812-104F

Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet
Description
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812-104F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1812-104F-ND
Fixed Inductors 1812-104F-ND
100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

100µH Unshielded Inductor 158mA 8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1812-104F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details