API Delevan, Inc. Fixed Inductors 1812-102K

Description
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN12102TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN12102TR-ND
Fixed Inductors DN12102TR-ND
1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 634mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1uH Inductor and Choke - 71-1812-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH Inductor and Choke
71-1812-102K
SMD 1uH Inductor and Choke 71-1812-102K
1uH 10% Unshielded Ferrite SMD Inductor 1812 Product overview: 1812-102K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812-102K can be used for catalog matching and distributor lookup.

1uH 10% Unshielded Ferrite SMD Inductor 1812 Product overview: 1812-102K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1812-102K
905576-1812-102K
Fixed Inductors - 1812-102K 905576-1812-102K
Manufacturer: API Delevan Inc. Win Source Part Number: 905576-1812-102K Series: 1812 Operating Temperature Range: -55°C ~ 125°C Features: 1 µH Unshielded - Inductor 634 mA 500mOhm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN12102TR, 1812-102K TR 500, DN12102CT, 1812-102KB

Manufacturer: API Delevan Inc.
Win Source Part Number: 905576-1812-102K
Series: 1812
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µH Unshielded - Inductor 634 mA 500mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN12102TR, 1812-102K TR 500, DN12102CT, 1812-102KB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN12102TR-ND 71-1812-102K 905576-1812-102K
Product Name Fixed Inductors SMD 1uH Inductor and Choke Fixed Inductors - 1812-102K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details