API Delevan, Inc. Fixed Inductors 1641R-821K

Description
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1641R-821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1641R-821K-ND
Fixed Inductors 1641R-821K-ND
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial

820nH Shielded Molded Inductor 375mA 590mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1641R-821K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details