API Delevan, Inc. Fixed Inductors 1641R-333K

Description
33µH Shielded Molded Inductor 248mA 1.37Ohm Max Axial
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 248mA 1.37Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42093-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42093-ND
Fixed Inductors DN42093-ND
33µH Shielded Molded Inductor 248mA 1.37Ohm Max Axial

33µH Shielded Molded Inductor 248mA 1.37Ohm Max Axial

Buy Now Datasheet
Inductor;RF;Ind 33uH;Tol +/-10%;Cur 248mA;Axial;DCR 1.37 Ohms;SRF 34MHz - 70033318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 33uH;Tol +/-10%;Cur 248mA;Axial;DCR 1.37 Ohms;SRF 34MHz
70033318
Inductor;RF;Ind 33uH;Tol +/-10%;Cur 248mA;Axial;DCR 1.37 Ohms;SRF 34MHz 70033318
Molded Shielded RF Inductor Coils Military Specifications: MS75087 (LT10K) MS75088 (LT10K) MS75089 (15 uH to 1000 uH Only) (LT10K) Operating Temperature Range: –55°C to +105°C Current Rating at 90°C Ambient: 15°C Rise Maximum Power Dissipation at 90°C: 0.11 W Incremental Current: Current level which causes a Max. of 5% change in inductance. Coupling: 3% Max. Optional tolerances: 5% and 3% available RF inductor has the current level (incremental current) which causes a maximum of 5% change in inductance. This type of inductors has the operating temperature range from -55 to +105 °C.

Molded Shielded RF Inductor Coils
Military Specifications:
MS75087 (LT10K)
MS75088 (LT10K)
MS75089 (15 uH to 1000 uH Only) (LT10K)
Operating Temperature Range: –55°C to +105°C
Current Rating at 90°C Ambient: 15°C Rise
Maximum Power Dissipation at 90°C: 0.11 W
Incremental Current: Current level which causes a Max. of 5% change in inductance.
Coupling: 3% Max.
Optional tolerances: 5% and 3% available
RF inductor has the current level (incremental current) which causes a maximum of 5% change in inductance. This type of inductors has the operating temperature range from -55 to +105 °C.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN42093-ND 70033318
Product Name Fixed Inductors Inductor;RF;Ind 33uH;Tol +/-10%;Cur 248mA;Axial;DCR 1.37 Ohms;SRF 34MHz
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details