API Delevan, Inc. 1mH Inductor and Choke 1641R-105K

Description
1mH 10% Shielded Ferrite Axial Inductor Product overview: 1641R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641R-105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mH 10% Shielded Ferrite Axial Inductor Product overview: 1641R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641R-105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mH Inductor and Choke - 71-1641R-105K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mH Inductor and Choke
71-1641R-105K
1mH Inductor and Choke 71-1641R-105K
1mH 10% Shielded Ferrite Axial Inductor Product overview: 1641R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641R-105K can be used for catalog matching and distributor lookup.

1mH 10% Shielded Ferrite Axial Inductor Product overview: 1641R-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641R-105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 197-1641R-105K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641R-105K-ND
Fixed Inductors 197-1641R-105K-ND
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1641R-105K
905415-1641R-105K
Fixed Inductors - 1641R-105K 905415-1641R-105K
Manufacturer: API Delevan Inc. Win Source Part Number: 905415-1641R-105K Series: 1641R Operating Temperature Range: -55°C ~ 105°C Features: 1 mH Shielded Molded Inductor 70 mA 17.5Ohm Max Axial Package: Bulk Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1641R-105K BULK 500, 1641R105K, DN42079

Manufacturer: API Delevan Inc.
Win Source Part Number: 905415-1641R-105K
Series: 1641R
Operating Temperature Range: -55°C ~ 105°C
Features: 1 mH Shielded Molded Inductor 70 mA 17.5Ohm Max Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1641R-105K BULK 500, 1641R105K, DN42079

Buy Now Datasheet
Inductor;RF;Ind 1000uH;Tol +/-10%;Cur 70mA;Axial;DCR 17.5 Ohms;SRF 3.8MHz - 70033334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 1000uH;Tol +/-10%;Cur 70mA;Axial;DCR 17.5 Ohms;SRF 3.8MHz
70033334
Inductor;RF;Ind 1000uH;Tol +/-10%;Cur 70mA;Axial;DCR 17.5 Ohms;SRF 3.8MHz 70033334
Molded Shielded RF Inductor Coils Military Specifications: MS75087 (LT10K) MS75088 (LT10K) MS75089 (15 uH to 1000 uH Only) (LT10K) Operating Temperature Range: –55°C to +105°C Current Rating at 90°C Ambient: 15°C Rise Maximum Power Dissipation at 90°C: 0.11 W Incremental Current: Current level which causes a Max. of 5% change in inductance. Coupling: 3% Max. Optional tolerances: 5% and 3% available RF inductor has the current level (incremental current) which causes a maximum of 5% change in inductance. This type of inductors has the operating temperature range from -55 to +105 °C.

Molded Shielded RF Inductor Coils
Military Specifications:
MS75087 (LT10K)
MS75088 (LT10K)
MS75089 (15 uH to 1000 uH Only) (LT10K)
Operating Temperature Range: –55°C to +105°C
Current Rating at 90°C Ambient: 15°C Rise
Maximum Power Dissipation at 90°C: 0.11 W
Incremental Current: Current level which causes a Max. of 5% change in inductance.
Coupling: 3% Max.
Optional tolerances: 5% and 3% available
RF inductor has the current level (incremental current) which causes a maximum of 5% change in inductance. This type of inductors has the operating temperature range from -55 to +105 °C.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1641R-105K 197-1641R-105K-ND 905415-1641R-105K 70033334
Product Name 1mH Inductor and Choke Fixed Inductors Fixed Inductors - 1641R-105K Inductor;RF;Ind 1000uH;Tol +/-10%;Cur 70mA;Axial;DCR 17.5 Ohms;SRF 3.8MHz
Core Material Ferrite Ferrite
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial Axial
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details