API Delevan, Inc. Fixed Inductors 1641-821K

Description
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN41821-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN41821-ND
Fixed Inductors DN41821-ND
820nH Shielded Molded Inductor 375mA 590mOhm Max Axial

820nH Shielded Molded Inductor 375mA 590mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN41821-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers