API Delevan, Inc. Fixed Inductors 1641-394K

Description
390µH Shielded Molded Inductor 107mA 7.4Ohm Max Axial
Request a Quote Datasheet
Description
390µH Shielded Molded Inductor 107mA 7.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1641-394KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641-394KTR-ND
Fixed Inductors 197-1641-394KTR-ND
390µH Shielded Molded Inductor 107mA 7.4Ohm Max Axial

390µH Shielded Molded Inductor 107mA 7.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1641-394KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1641-394KCT-ND
Fixed Inductors 197-1641-394KCT-ND
FIXED IND 390UH 107MA 7.4 OHM TH

FIXED IND 390UH 107MA 7.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1641-394KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details