API Delevan, Inc. 1mH 70mA Inductor and Choke 1641-105K

Description
1mH 10% Ferrite Shielded Axial Inductor, 70mA, 17.5R DCR Product overview: 1641-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641-105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mH 10% Ferrite Shielded Axial Inductor, 70mA, 17.5R DCR Product overview: 1641-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641-105K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mH 70mA Inductor and Choke - 71-1641-105K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mH 70mA Inductor and Choke
71-1641-105K
1mH 70mA Inductor and Choke 71-1641-105K
1mH 10% Ferrite Shielded Axial Inductor, 70mA, 17.5R DCR Product overview: 1641-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641-105K can be used for catalog matching and distributor lookup.

1mH 10% Ferrite Shielded Axial Inductor, 70mA, 17.5R DCR Product overview: 1641-105K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1641-105K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1641-105K
905413-1641-105K
Fixed Inductors - 1641-105K 905413-1641-105K
Manufacturer: API Delevan Inc. Win Source Part Number: 905413-1641-105K Series: Military, MIL-PRF-M15305, MS75089 Operating Temperature Range: -55°C ~ 105°C Features: 1 mH Shielded - Inductor 70 mA 17.5Ohm Max Axial Package: Reel - TR Package: Axial Mounting: Through Hole Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1641-105K TR 1000, 1641-105K-1000 TR, DN41105-ND, 1134-1100-1-MIL, 1134-1100, 1134-1100-2, 1134-1100-1, DN41105INACTIVE, 1134-1100-2-MIL, 1641105K, DN41105, 1134-1100-MIL

Manufacturer: API Delevan Inc.
Win Source Part Number: 905413-1641-105K
Series: Military, MIL-PRF-M15305, MS75089
Operating Temperature Range: -55°C ~ 105°C
Features: 1 mH Shielded - Inductor 70 mA 17.5Ohm Max Axial
Package: Reel - TR
Package: Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1641-105K TR 1000, 1641-105K-1000 TR, DN41105-ND, 1134-1100-1-MIL, 1134-1100, 1134-1100-2, 1134-1100-1, DN41105INACTIVE, 1134-1100-2-MIL, 1641105K, DN41105, 1134-1100-MIL

Buy Now Datasheet
Fixed Inductors - 1134-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1100-1-ND
Fixed Inductors 1134-1100-1-ND
1mH Shielded Inductor 70mA 17.5Ohm Max Axial

1mH Shielded Inductor 70mA 17.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1100-2-ND
Fixed Inductors 1134-1100-2-ND
1mH Shielded Inductor 70mA 17.5Ohm Max Axial

1mH Shielded Inductor 70mA 17.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1641-105K 905413-1641-105K 1134-1100-1-ND
Product Name 1mH 70mA Inductor and Choke Fixed Inductors - 1641-105K Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details