API Delevan, Inc. Fixed Inductors 1641-103K

Description
10µH Shielded Inductor 228mA 1.62Ohm Max Axial
Request a Quote Datasheet
Description
10µH Shielded Inductor 228mA 1.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1098-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1098-1-ND
Fixed Inductors 1134-1098-1-ND
10µH Shielded Inductor 228mA 1.62Ohm Max Axial

10µH Shielded Inductor 228mA 1.62Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1098-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1098-2-ND
Fixed Inductors 1134-1098-2-ND
10µH Shielded Inductor 228mA 1.62Ohm Max Axial

10µH Shielded Inductor 228mA 1.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1098-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details