API Delevan, Inc. Fixed Inductors 1638R-22J

Description
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial
Request a Quote Datasheet
Description
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-22J-ND
Fixed Inductors 1638R-22J-ND
750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial

750µH Unshielded Molded Inductor 88mA 28.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-22J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details