510µH Unshielded Molded Inductor 109mA 18.8Ohm Max Axial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1638R-14J-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Core Material | Iron |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |