API Delevan, Inc. Fixed Inductors 1638R-02J

Description
300µH Unshielded Molded Inductor 140mA 11.5Ohm Max Axial
Request a Quote Datasheet
Description
300µH Unshielded Molded Inductor 140mA 11.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638R-02J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638R-02J-ND
Fixed Inductors 1638R-02J-ND
300µH Unshielded Molded Inductor 140mA 11.5Ohm Max Axial

300µH Unshielded Molded Inductor 140mA 11.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638R-02J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details