API Delevan, Inc. Fixed Inductors 1638-28H

Description
FIXED IND 1MH 82MA 33 OHM TH
Request a Quote Datasheet
Description
FIXED IND 1MH 82MA 33 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1638-28HCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1638-28HCT-ND
Fixed Inductors 197-1638-28HCT-ND
FIXED IND 1MH 82MA 33 OHM TH

FIXED IND 1MH 82MA 33 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1638-28HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1638-28HTR-ND
Fixed Inductors 197-1638-28HTR-ND
1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial

1mH Unshielded Molded Inductor 82mA 33Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1638-28HCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details