API Delevan, Inc. Fixed Inductors 1638-18J

Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet
Description
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-18J-ND
Fixed Inductors 1638-18J-ND
620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

620µH Unshielded Molded Inductor 93mA 25.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-18J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details