API Delevan, Inc. Fixed Inductors 1638-16J

Description
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-16J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-16J-ND
Fixed Inductors 1638-16J-ND
560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial

560µH Unshielded Molded Inductor 107mA 19.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-16J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers