API Delevan, Inc. Fixed Inductors 1638-08H

Description
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-08H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-08H-ND
Fixed Inductors 1638-08H-ND
390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial

390µH Unshielded Molded Inductor 117mA 16.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-08H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers