API Delevan, Inc. Fixed Inductors 1638-04J

Description
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-04J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-04J-ND
Fixed Inductors 1638-04J-ND
330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial

330µH Unshielded Molded Inductor 136mA 12Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-04J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details