API Delevan, Inc. Fixed Inductors 1638-00G

Description
270µH Unshielded Molded Inductor 143mA 11Ohm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Molded Inductor 143mA 11Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1638-00G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1638-00G-ND
Fixed Inductors 1638-00G-ND
270µH Unshielded Molded Inductor 143mA 11Ohm Max Axial

270µH Unshielded Molded Inductor 143mA 11Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1638-00G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers