API Delevan, Inc. Fixed Inductors 1537R-92F

Description
220µH Unshielded Molded Inductor 117mA 7.45Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Molded Inductor 117mA 7.45Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-92F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-92F-ND
Fixed Inductors 1537R-92F-ND
220µH Unshielded Molded Inductor 117mA 7.45Ohm Max Axial

220µH Unshielded Molded Inductor 117mA 7.45Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-92F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers