API Delevan, Inc. Fixed Inductors 1537R-88J

Description
180µH Unshielded Molded Inductor 123mA 6.75Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Molded Inductor 123mA 6.75Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-88J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-88J-ND
Fixed Inductors 1537R-88J-ND
180µH Unshielded Molded Inductor 123mA 6.75Ohm Max Axial

180µH Unshielded Molded Inductor 123mA 6.75Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-88J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details