API Delevan, Inc. Fixed Inductors 1537R-80G

Description
120µH Unshielded Molded Inductor 140mA 5.2Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 140mA 5.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-80G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-80G-ND
Fixed Inductors 1537R-80G-ND
120µH Unshielded Molded Inductor 140mA 5.2Ohm Max Axial

120µH Unshielded Molded Inductor 140mA 5.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-80G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details