API Delevan, Inc. Fixed Inductors 1537R-70H

Description
75µH Unshielded Molded Inductor 166mA 3.7Ohm Max Axial
Request a Quote Datasheet
Description
75µH Unshielded Molded Inductor 166mA 3.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1537R-70H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1537R-70H-ND
Fixed Inductors 1537R-70H-ND
75µH Unshielded Molded Inductor 166mA 3.7Ohm Max Axial

75µH Unshielded Molded Inductor 166mA 3.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1537R-70H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details